RegalRexnord Link-Belt A23300S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23300S

Description
3" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
Description
3" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt A23300S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - A23300S - RegalRexnord
Milwaukee, WI, United States
Link-Belt A23300S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
A23300S
Link-Belt A23300S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23300S
3" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

3" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number A23300S
Product Name Link-Belt A23300S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.0000 inch (76.200 mm)
Outside Diameter 5.9045 inch (149.974 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details