RegalRexnord Rexnord 10309596 Roller Conveyor Components Conveyor Components 10309596

Description
Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.
Description
Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.

Suppliers

Company
Product
Description
Supplier Links
Rexnord 10309596 Roller Conveyor Components Conveyor Components - 10309596 - RegalRexnord
Milwaukee, WI, United States
Rexnord 10309596 Roller Conveyor Components Conveyor Components
10309596
Rexnord 10309596 Roller Conveyor Components Conveyor Components 10309596
Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.

Round Roller Shaft. 1/2 Inch Shaft Size, 4.75 Inch Length, 3/8-16 Inch Tap. Stainless Steel Material. Female Threads on Both Ends.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 10309596
Product Name Rexnord 10309596 Roller Conveyor Components Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details