RegalRexnord Rexnord 2104U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2104U

Description
1 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2104U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2104U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2104U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2104U
Rexnord 2104U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2104U
1 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2104U
Product Name Rexnord 2104U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details