RegalRexnord Rexnord 3207U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3207U82

Description
2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore
Description
2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore

Suppliers

Company
Product
Description
Supplier Links
Rexnord 3207U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 3207U82 - RegalRexnord
Milwaukee, WI, United States
Rexnord 3207U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
3207U82
Rexnord 3207U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3207U82
2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore

2 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar, Teflon Lined Inner Ring Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 3207U82
Product Name Rexnord 3207U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details