RegalRexnord Rexnord 10309310 Roller Conveyor Components Conveyor Components 10309310

Description
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe
Description
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe

Suppliers

Company
Product
Description
Supplier Links
Rexnord 10309310 Roller Conveyor Components Conveyor Components - 10309310 - RegalRexnord
Milwaukee, WI, United States
Rexnord 10309310 Roller Conveyor Components Conveyor Components
10309310
Rexnord 10309310 Roller Conveyor Components Conveyor Components 10309310
End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe

End Bearing With Lubricated UHMWPE Bearing Insert And 1/2 Inch Through Bore For 2 Inch Schedule 40 Pipe

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 10309310
Product Name Rexnord 10309310 Roller Conveyor Components Conveyor Components
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details