RegalRexnord Rexnord 5107U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5107U78

Description
1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
Description
1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5107U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5107U78 - RegalRexnord
Milwaukee, WI, United States
Rexnord 5107U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5107U78
Rexnord 5107U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5107U78
1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers

1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5107U78
Product Name Rexnord 5107U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.4375 inch (36.512 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details