RegalRexnord Link-Belt 22238LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22238LBKC0

Description
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22238LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22238LBKC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22238LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22238LBKC0
Link-Belt 22238LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22238LBKC0
190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22238LBKC0
Product Name Link-Belt 22238LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 7.4803 inch (190.000 mm)
Outside Diameter 13.3858 inch (339.999 mm)
Overall Width 3.6220 inch (91.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845761 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details