RegalRexnord Rexnord 2100U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2100U

Description
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2100U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2100U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2100U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2100U
Rexnord 2100U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2100U
1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2100U
Product Name Rexnord 2100U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details