2.625" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | A23262MC0 |
| Product Name | Link-Belt A23262MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.6250 inch (66.675 mm) |
| Outside Diameter | 5.0000 inch (127.000 mm) |