170 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22334LBC3 |
| Product Name | Link-Belt 22334LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 6.6929 inch (170.000 mm) |
| Outside Diameter | 14.1732 inch (359.999 mm) |
| Overall Width | 4.7244 inch (120.000 mm) |