RegalRexnord Rexnord 2207U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2207U

Description
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2207U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2207U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2207U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2207U
Rexnord 2207U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2207U
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site
Bearing - 11579474 - Radwell International
Willingboro, NJ, United States
Bearing
11579474
Bearing 11579474
ROLLER BEARING, 2 7/16 INSERT, SINGLE, SETSCREW LOCKING COLLAR, UNMOUNTED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 2 7/16 INSERT, SINGLE, SETSCREW LOCKING COLLAR, UNMOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 2207U 11579474
Product Name Rexnord 2207U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings Bearing
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
Rotation - Cross Roller Ring - RAU7005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details