RegalRexnord Link-Belt A23200MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23200MC0

Description
2" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
Description
2" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt A23200MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - A23200MC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt A23200MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
A23200MC0
Link-Belt A23200MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A23200MC0
2" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

2" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number A23200MC0
Product Name Link-Belt A23200MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.0000 inch (50.800 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RU178UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details