RegalRexnord Rexnord 5307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5307U

Description
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5307U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5307U
Rexnord 5307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5307U
3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

3 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5307U
Product Name Rexnord 5307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details