RegalRexnord Rexnord 9500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9500U

Description
5" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
5" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9500U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9500U
Rexnord 9500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9500U
5" Unmounted Spherical Roller Bearing, Adapter Mounted

5" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9500U
Product Name Rexnord 9500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.0000 inch (127.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details