130 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22226LBC0 |
| Product Name | Link-Belt 22226LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.1181 inch (130.000 mm) |
| Outside Diameter | 9.0551 inch (229.999 mm) |
| Overall Width | 2.5197 inch (64.000 mm) |