RegalRexnord Rexnord 6415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6415U

Description
4 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
4 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6415U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6415U
Rexnord 6415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6415U
4 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

4 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6415U
Product Name Rexnord 6415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.9375 inch (125.412 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details