RegalRexnord Rexnord 6303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6303U

Description
3 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
3 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6303U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6303U
Rexnord 6303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6303U
3 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

3 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6303U
Product Name Rexnord 6303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.1875 inch (80.962 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details