RegalRexnord Rexnord 2207U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2207U78

Description
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers
Description
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2207U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2207U78 - RegalRexnord
Milwaukee, WI, United States
Rexnord 2207U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2207U78
Rexnord 2207U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2207U78
2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers

2 7/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Steel Retainers

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2207U78
Product Name Rexnord 2207U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details