RegalRexnord Rexnord 6311U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6311U

Description
3 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
3 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6311U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6311U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6311U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6311U
Rexnord 6311U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6311U
3 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

3 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6311U
Product Name Rexnord 6311U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.6875 inch (93.662 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details