RegalRexnord Rexnord 9515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9515U

Description
5 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
5 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9515U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9515U
Rexnord 9515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9515U
5 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

5 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9515U
Product Name Rexnord 9515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.9375 inch (150.812 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details