RegalRexnord Rexnord 9600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9600U

Description
6" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
6" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9600U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9600U
Rexnord 9600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9600U
6" Unmounted Spherical Roller Bearing, Adapter Mounted

6" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9600U
Product Name Rexnord 9600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 6.0000 inch (152.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845738 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details