RegalRexnord Rexnord 2204U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2204U

Description
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2204U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2204U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2204U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2204U
Rexnord 2204U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2204U
2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2204U
Product Name Rexnord 2204U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845751 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
Rotation - Cross Roller Ring - RAU6008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details