RegalRexnord Datasheets for Labyrinth Seals and Clearance Seals
Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing.
Labyrinth Seals and Clearance Seals: Learn more
| Product Name | Notes |
|---|---|
| 0 | |
| 1 15/16" Cast Iron 2-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 110 mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 130mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 140 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 140mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals, Two Spacer Rings | |
| 140mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 3 7/16" Cast Iron 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 75 mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 75 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 8 1/2" 4-Bolt Cast Iron Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 85 mm Cast Steel 4-Bolt Split Pillow Block Housing, Triple-Ring Metal Labyrinth Seal & Closed End Cap | |
| Floating Labyrinth Seal used in the D8 Taconite Sealing System for Spherical Roller Bearing Split Pillowblock Units |