RegalRexnord Rexnord 9315YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9315YU

Description
3 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
3 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9315YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9315YU - RegalRexnord
Milwaukee, WI, United States
Rexnord 9315YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9315YU
Rexnord 9315YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9315YU
3 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

3 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9315YU
Product Name Rexnord 9315YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.9375 inch (100.012 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details