RegalRexnord Rexnord 6307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6307U

Description
3 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
3 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6307U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6307U
Rexnord 6307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6307U
3 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

3 7/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6307U
Product Name Rexnord 6307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
3mm ID, 10mm OD Polymer Spherical Bearing - S99GSBM031006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details