RegalRexnord Link-Belt 22215LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22215LCKC3

Description
75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22215LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22215LCKC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22215LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22215LCKC3
Link-Belt 22215LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22215LCKC3
75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22215LCKC3
Product Name Link-Belt 22215LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.9528 inch (75.001 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Overall Width 1.2205 inch (31.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details