RegalRexnord Link-Belt 22213LBKC4 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22213LBKC4

Description
65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22213LBKC4 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22213LBKC4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22213LBKC4 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22213LBKC4
Link-Belt 22213LBKC4 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22213LBKC4
65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22213LBKC4
Product Name Link-Belt 22213LBKC4 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.5591 inch (65.001 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 1.2205 inch (31.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details