140 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22228LBC3 |
| Product Name | Link-Belt 22228LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.5118 inch (140.000 mm) |
| Outside Diameter | 9.8425 inch (249.999 mm) |
| Overall Width | 2.6772 inch (68.001 mm) |