RegalRexnord Rexnord 5315U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5315U82

Description
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
Description
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5315U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5315U82 - RegalRexnord
Milwaukee, WI, United States
Rexnord 5315U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5315U82
Rexnord 5315U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5315U82
3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

3 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5315U82
Product Name Rexnord 5315U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.9375 inch (100.012 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details