RegalRexnord Link-Belt 22332LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22332LBC3

Description
160 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
160 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22332LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22332LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22332LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22332LBC3
Link-Belt 22332LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22332LBC3
160 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

160 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22332LBC3
Product Name Link-Belt 22332LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 6.2992 inch (160.000 mm)
Outside Diameter 13.3858 inch (339.999 mm)
Overall Width 4.4882 inch (114.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details