RegalRexnord Rexnord 5415U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5415U82

Description
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
Description
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5415U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5415U82 - RegalRexnord
Milwaukee, WI, United States
Rexnord 5415U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5415U82
Rexnord 5415U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5415U82
4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5415U82
Product Name Rexnord 5415U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.9375 inch (125.412 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details