75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22215LBKC3 |
| Product Name | Link-Belt 22215LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.9528 inch (75.001 mm) |
| Outside Diameter | 5.1181 inch (130.000 mm) |
| Overall Width | 1.2205 inch (31.001 mm) |