RegalRexnord Link-Belt A22118MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A22118MC0

Description
1.1875" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
Description
1.1875" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt A22118MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - A22118MC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt A22118MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
A22118MC0
Link-Belt A22118MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings A22118MC0
1.1875" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

1.1875" Unmounted Spherical Roller Bearing, Direct Shaft Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number A22118MC0
Product Name Link-Belt A22118MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 1.1875 inch (30.162 mm)
Outside Diameter 2.6250 inch (66.675 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details