RegalRexnord Rexnord 5500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5500U

Description
5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5500U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5500U
Rexnord 5500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5500U
5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

5" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5500U
Product Name Rexnord 5500U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.0000 inch (127.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
8mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM081608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details