110 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22222LBC0 |
| Product Name | Link-Belt 22222LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 3.9370 inch (100.000 mm) |
| Outside Diameter | 7.8740 inch (199.999 mm) |
| Overall Width | 2.0866 inch (53.000 mm) |