RegalRexnord Link-Belt 22309LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22309LBC3

Description
45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22309LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22309LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22309LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22309LBC3
Link-Belt 22309LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22309LBC3
45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22309LBC3
Product Name Link-Belt 22309LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 1.7717 inch (45.001 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Overall Width 1.4173 inch (35.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details