RegalRexnord Rexnord 2303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2303U

Description
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2303U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2303U
Rexnord 2303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2303U
3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

3 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2303U
Product Name Rexnord 2303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.1875 inch (80.962 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Rotation - Cross Roller Ring - RAU6005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details