RegalRexnord Rexnord 6212U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6212U

Description
2 3/4" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
2 3/4" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6212U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6212U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6212U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6212U
Rexnord 6212U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6212U
2 3/4" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

2 3/4" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6212U
Product Name Rexnord 6212U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845774 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Rotation - Cross Roller Ring - RBU13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details