RegalRexnord Link-Belt 22324LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22324LBC3

Description
120 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
120 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22324LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22324LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22324LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22324LBC3
Link-Belt 22324LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22324LBC3
120 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

120 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22324LBC3
Product Name Link-Belt 22324LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 4.7244 inch (120.000 mm)
Outside Diameter 10.2362 inch (259.999 mm)
Overall Width 3.3858 inch (85.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU14008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details