RegalRexnord Link-Belt 22216LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22216LBKC0

Description
80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22216LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22216LBKC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22216LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22216LBKC0
Link-Belt 22216LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22216LBKC0
80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site
Bearing - 72492620 - Radwell International
Willingboro, NJ, United States
Bearing
72492620
Bearing 72492620
22216LBKC0 80 MM SPH RLR BRG TAPERED. FREE 2 YEAR RADWELL WARRANTY

22216LBKC0 80 MM SPH RLR BRG TAPERED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Tapered Roller Bearings
Product Number 22216LBKC0 72492620
Product Name Link-Belt 22216LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings Bearing
Type Spherical
Design Units Inch
Bore 3.1496 inch (80.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.2992 inch (33.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details