RegalRexnord Link-Belt 22314LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22314LBC3

Description
70 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
70 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22314LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22314LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22314LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22314LBC3
Link-Belt 22314LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22314LBC3
70 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

70 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22314LBC3
Product Name Link-Belt 22314LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.7559 inch (70.000 mm)
Outside Diameter 5.9055 inch (150.000 mm)
Overall Width 2.0079 inch (51.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details