RegalRexnord Rexnord 6070MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6070MMU

Description
70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6070MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6070MMU - RegalRexnord
Milwaukee, WI, United States
Rexnord 6070MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6070MMU
Rexnord 6070MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6070MMU
70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

70mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6070MMU
Product Name Rexnord 6070MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Metric
Bore 2.7559 inch (70.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details