55mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 6055MMU |
| Product Name | Rexnord 6055MMU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Metric |
| Bore | 2.1654 inch (55.000 mm) |