RegalRexnord Rexnord 6203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6203U

Description
2 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
2 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6203U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6203U
Rexnord 6203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6203U
2 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

2 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6203U
Product Name Rexnord 6203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.1875 inch (55.562 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details