RegalRexnord Rexnord 9203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9203U

Description
2 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
2 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9203U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9203U
Rexnord 9203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9203U
2 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

2 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9203U
Product Name Rexnord 9203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.1875 inch (55.562 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465262 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details