RegalRexnord Link-Belt 22224LBMC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22224LBMC3

Description
120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
Description
120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22224LBMC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22224LBMC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22224LBMC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22224LBMC3
Link-Belt 22224LBMC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22224LBMC3
120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer

120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22224LBMC3
Product Name Link-Belt 22224LBMC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 4.7244 inch (120.000 mm)
Outside Diameter 8.4646 inch (215.001 mm)
Overall Width 2.2835 inch (58.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU17013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details