RegalRexnord Link-Belt 22210LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22210LBKC0

Description
50 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
50 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22210LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22210LBKC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22210LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22210LBKC0
Link-Belt 22210LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22210LBKC0
50 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

50 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22210LBKC0
Product Name Link-Belt 22210LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Overall Width 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details