RegalRexnord Rexnord 9303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9303U

Description
3 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
3 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9303U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9303U
Rexnord 9303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9303U
3 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

3 3/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9303U
Product Name Rexnord 9303U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.1875 inch (80.962 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
8mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM081608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details