RegalRexnord Rexnord 2208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2208U

Description
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2208U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2208U
Rexnord 2208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2208U
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2208U
Product Name Rexnord 2208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.5000 inch (63.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details