RegalRexnord Rexnord 2108U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2108U

Description
1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2108U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2108U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2108U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2108U
Rexnord 2108U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2108U
1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2108U
Product Name Rexnord 2108U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.5000 inch (38.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details